Te-Co, Inc. Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 6.60 Initial x 17.40 Final without Locking Element 67006X

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 6.60 Initial x 17.40 Final without Locking Element - 67006X - Te-Co, Inc.
Union, OH, USA
Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 6.60 Initial x 17.40 Final without Locking Element
67006X
Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 6.60 Initial x 17.40 Final without Locking Element 67006X
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 67006X
Product Name Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 6.60 Initial x 17.40 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Short Spring Plungers - LSPLL-SUS, LSPL-SUS, LSPLH-SUS - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger; (Thread Locking Element)
Stroke 0.0591 to 0.1772 inch (1.5 to 4.5 mm)
End Force 0.6744 to 24.73 lbs (0.3059 to 11.21 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M4 Long-Lok Threads - Standard End Pressure - S707YBMSL0409 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0984 inch (2.5 mm)
View Details
Spring Plungers & Indexing Plungers - 188935 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Body Plastic
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBH58 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.6250 inch (15.87 mm)
End Force 21 lbs (9.52 kg)
View Details