Te-Co, Inc. Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: M5 x 0.8 Thread, End Force = 2.90 Initial x 11.10 Final without Locking Element 67002X

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: M5 x 0.8 Thread, End Force = 2.90 Initial x 11.10 Final without Locking Element - 67002X - Te-Co, Inc.
Union, OH, USA
Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: M5 x 0.8 Thread, End Force = 2.90 Initial x 11.10 Final without Locking Element
67002X
Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: M5 x 0.8 Thread, End Force = 2.90 Initial x 11.10 Final without Locking Element 67002X
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 67002X
Product Name Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: M5 x 0.8 Thread, End Force = 2.90 Initial x 11.10 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - Fine Thread (UNF) - 10710 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 30 lbs (13.61 kg)
Thread Size 1/2-20
View Details
Indexing Plungers - NDX - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 8.99 lbs (0.5098 to 4.08 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M6 Threads - Light End Pressure - S707YPMS0614L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1063 inch (2.7 mm)
View Details
Spring Plungers & Indexing Plungers - 478743 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M3
Body Stainless Steel
View Details