Te-Co, Inc. Metric Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Yellow Chromate Steel: M5 x 0.8 Thread with Locking Element 64601

Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish
Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish

Suppliers

Company
Product
Description
Supplier Links
Metric Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Yellow Chromate Steel: M5 x 0.8 Thread with Locking Element - 64601 - Te-Co, Inc.
Union, OH, USA
Metric Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Yellow Chromate Steel: M5 x 0.8 Thread with Locking Element
64601
Metric Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Yellow Chromate Steel: M5 x 0.8 Thread with Locking Element 64601
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish

Product Information

  • Material:
    • Body: Steel or Stainless Steel
    • Plunger: Steel or Stainless Steel
  • Unified ANSI and metric threads
  • Hand retractable plunger can be easily engaged and withdrawn
  • Chamfered plunger for easy alignment
  • Built-in drive wrench for rapid installation and alignment

*Black Oxide Finish
**Zinc Plated Yellow Chromate Finish
***Radiused Nose
*Tolerance: +.000; -.0254 (+.000; -.001)
**Zinc Plated Yellow Chromate Finish

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 64601
Product Name Metric Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Yellow Chromate Steel: M5 x 0.8 Thread with Locking Element
Plunger Type Knurled Head Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - Fine Thread (UNF) - 11208 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 21 lbs (9.52 kg)
Thread Size 3/8-24
View Details
Spring Plungers & Indexing Plungers - 478567 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Body Stainless Steel
View Details
Posi-Hex Plungers – Steel w/Delrin® Nose - DPHLM5P - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.7520 inch (19.1 mm)
End Force 2.7 lbs (1.22 kg)
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M5 Threads - Standard End Pressure - S707YBMH0514 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details