Te-Co, Inc. Metric Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: M6 x 1.0 Thread without Locking Element 64502X

Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish
Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish

Suppliers

Company
Product
Description
Supplier Links
Metric Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: M6 x 1.0 Thread without Locking Element - 64502X - Te-Co, Inc.
Union, OH, USA
Metric Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: M6 x 1.0 Thread without Locking Element
64502X
Metric Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: M6 x 1.0 Thread without Locking Element 64502X
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish

Product Information

  • Material:
    • Body: Steel or Stainless Steel
    • Plunger: Steel or Stainless Steel
  • Unified ANSI and metric threads
  • Hand retractable plunger can be easily engaged and withdrawn
  • Chamfered plunger for easy alignment
  • Built-in drive wrench for rapid installation and alignment

*Black Oxide Finish
**Zinc Plated Yellow Chromate Finish
***Radiused Nose
*Tolerance: +.000; -.0254 (+.000; -.001)
**Zinc Plated Yellow Chromate Finish

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 64502X
Product Name Metric Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: M6 x 1.0 Thread without Locking Element
Plunger Type Knurled Head Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 26875 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 17.27 lbs (7.83 kg)
Thread Size M12 x 1.75
View Details
Indexing Plungers without Knob - SDX-N - Imao-Fixtureworks
Specs
Plunger Type Index Plunger
Stroke 0.1575 to 0.3937 inch (4 to 10 mm)
End Force 1.35 to 7.87 lbs (0.6117 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 478927 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Body Stainless Steel
View Details
Hexagon Head Steel Spring Ball Plunger With M4 Threads - Standard End Pressure - S707CBMH0410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0984 inch (2.5 mm)
View Details