Te-Co, Inc. Metric L-Handle Retractable Spring Plunger / Locking / Stainless Steel: M10 x 1.5 Thread without Locking Element 64202X

Description
Product Information Plunger can be completely withdrawn into the body and locked into a retracted position Chamfered plunger for easy alignment Built in drive wrench for rapid installation and alignment *No thread relief in 1/4-20 thread size **Zinc Plated Clear Chromate Finish *No thread relief in M6 thread size **Zinc Plated Clear Chromate Finish
Description
Product Information Plunger can be completely withdrawn into the body and locked into a retracted position Chamfered plunger for easy alignment Built in drive wrench for rapid installation and alignment *No thread relief in 1/4-20 thread size **Zinc Plated Clear Chromate Finish *No thread relief in M6 thread size **Zinc Plated Clear Chromate Finish

Suppliers

Company
Product
Description
Supplier Links
Metric L-Handle Retractable Spring Plunger / Locking / Stainless Steel: M10 x 1.5 Thread without Locking Element - 64202X - Te-Co, Inc.
Union, OH, USA
Metric L-Handle Retractable Spring Plunger / Locking / Stainless Steel: M10 x 1.5 Thread without Locking Element
64202X
Metric L-Handle Retractable Spring Plunger / Locking / Stainless Steel: M10 x 1.5 Thread without Locking Element 64202X
Product Information Plunger can be completely withdrawn into the body and locked into a retracted position Chamfered plunger for easy alignment Built in drive wrench for rapid installation and alignment *No thread relief in 1/4-20 thread size **Zinc Plated Clear Chromate Finish *No thread relief in M6 thread size **Zinc Plated Clear Chromate Finish

Product Information

  • Plunger can be completely withdrawn into the body and locked into a retracted position
  • Chamfered plunger for easy alignment
  • Built in drive wrench for rapid installation and alignment

*No thread relief in 1/4-20 thread size
**Zinc Plated Clear Chromate Finish
*No thread relief in M6 thread size
**Zinc Plated Clear Chromate Finish

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 64202X
Product Name Metric L-Handle Retractable Spring Plunger / Locking / Stainless Steel: M10 x 1.5 Thread without Locking Element
Plunger Type Spring Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Press-Fit Ball Plungers - SBP, SBPJ, SBPH, SBPHJ - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0256 to 0.1260 inch (0.6500 to 3.2 mm)
End Force 0.3822 to 27.43 lbs (0.1733 to 12.44 kg)
View Details
Stainless Steel Ball Plungers - 11056 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 6.95 lbs (3.15 kg)
Thread Size M6 x 1.0
View Details
Spring Loaded Plunger, Thread-In, Large Size, Without hold-open feature, Steel, Bright Knob - 56-99-197-20 - Southco
Specs
Plunger Type Spring Plunger
Body Aluminum Alloy
Ball / Plunger Steel
View Details
2 suppliers
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHBHM6P - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.6693 inch (17 mm)
End Force 8.99 lbs (4.08 kg)
View Details