Te-Co, Inc. Metric L-Handle Retractable Spring Plunger / Locking / Stainless Steel: M6 x 1.0 Thread with Locking Element 64201

Description
Product Information Plunger can be completely withdrawn into the body and locked into a retracted position Chamfered plunger for easy alignment Built in drive wrench for rapid installation and alignment *No thread relief in 1/4-20 thread size **Zinc Plated Clear Chromate Finish *No thread relief in M6 thread size **Zinc Plated Clear Chromate Finish
Description
Product Information Plunger can be completely withdrawn into the body and locked into a retracted position Chamfered plunger for easy alignment Built in drive wrench for rapid installation and alignment *No thread relief in 1/4-20 thread size **Zinc Plated Clear Chromate Finish *No thread relief in M6 thread size **Zinc Plated Clear Chromate Finish

Suppliers

Company
Product
Description
Supplier Links
Metric L-Handle Retractable Spring Plunger / Locking / Stainless Steel: M6 x 1.0 Thread with Locking Element - 64201 - Te-Co, Inc.
Union, OH, USA
Metric L-Handle Retractable Spring Plunger / Locking / Stainless Steel: M6 x 1.0 Thread with Locking Element
64201
Metric L-Handle Retractable Spring Plunger / Locking / Stainless Steel: M6 x 1.0 Thread with Locking Element 64201
Product Information Plunger can be completely withdrawn into the body and locked into a retracted position Chamfered plunger for easy alignment Built in drive wrench for rapid installation and alignment *No thread relief in 1/4-20 thread size **Zinc Plated Clear Chromate Finish *No thread relief in M6 thread size **Zinc Plated Clear Chromate Finish

Product Information

  • Plunger can be completely withdrawn into the body and locked into a retracted position
  • Chamfered plunger for easy alignment
  • Built in drive wrench for rapid installation and alignment

*No thread relief in 1/4-20 thread size
**Zinc Plated Clear Chromate Finish
*No thread relief in M6 thread size
**Zinc Plated Clear Chromate Finish

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 64201
Product Name Metric L-Handle Retractable Spring Plunger / Locking / Stainless Steel: M6 x 1.0 Thread with Locking Element
Plunger Type Spring Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Short Indexing Plungers - NDXNS-L - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 0.8992 to 7.19 lbs (0.4078 to 3.26 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M6 Long-Lok Threads - Standard End Pressure - S707YPMSL0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1063 inch (2.7 mm)
View Details
Spring Plungers & Indexing Plungers - 478642 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
View Details
Push-Fit Ball Plungers - Light End Force w/Nylon Ball - DSPFB51 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.3940 inch (10.01 mm)
End Force 2.5 lbs (1.13 kg)
View Details