Te-Co, Inc. Metric Ball Plunger - Stainless Steel Body, Nylon Ball: M12 x 1.75 Thread, End Force = 16.75 Initial x 25.65 Final with Locking Element 64073

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Metric Ball Plunger - Stainless Steel Body, Nylon Ball: M12 x 1.75 Thread, End Force = 16.75 Initial x 25.65 Final with Locking Element - 64073 - Te-Co, Inc.
Union, OH, USA
Metric Ball Plunger - Stainless Steel Body, Nylon Ball: M12 x 1.75 Thread, End Force = 16.75 Initial x 25.65 Final with Locking Element
64073
Metric Ball Plunger - Stainless Steel Body, Nylon Ball: M12 x 1.75 Thread, End Force = 16.75 Initial x 25.65 Final with Locking Element 64073
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 64073
Product Name Metric Ball Plunger - Stainless Steel Body, Nylon Ball: M12 x 1.75 Thread, End Force = 16.75 Initial x 25.65 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Pull Ring Locking Plungers - 27812 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger; (Locking)
End Force 2.5 lbs (1.13 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Press-Fit Ball Plungers - SBPR - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0315 to 0.1378 inch (0.8000 to 3.5 mm)
End Force 0.6744 to 5.62 lbs (0.3059 to 2.55 kg)
View Details
Spring Plungers & Indexing Plungers - 188907 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M20 Threads - Standard End Pressure - S707YBMH2043 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Non-threaded 0.4724 inch (12 mm)
View Details