Te-Co, Inc. Metric Ball Plunger - Stainless Steel Body, Nylon Ball: M8 x 1.25 Thread, End Force = 8.95 Initial x 13.40 Final with Locking Element 64067

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Metric Ball Plunger - Stainless Steel Body, Nylon Ball: M8 x 1.25 Thread, End Force = 8.95 Initial x 13.40 Final with Locking Element - 64067 - Te-Co, Inc.
Union, OH, USA
Metric Ball Plunger - Stainless Steel Body, Nylon Ball: M8 x 1.25 Thread, End Force = 8.95 Initial x 13.40 Final with Locking Element
64067
Metric Ball Plunger - Stainless Steel Body, Nylon Ball: M8 x 1.25 Thread, End Force = 8.95 Initial x 13.40 Final with Locking Element 64067
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 64067
Product Name Metric Ball Plunger - Stainless Steel Body, Nylon Ball: M8 x 1.25 Thread, End Force = 8.95 Initial x 13.40 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11108 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 4 lbs (1.81 kg)
Thread Size 1/4-20
View Details
Short Indexing Plungers - NDXNS-L - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 0.8992 to 7.19 lbs (0.4078 to 3.26 kg)
View Details
Spring Plungers & Indexing Plungers - 478636 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Body Steel
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M3 Long-Lok Threads - Standard End Pressure - S707YBMSL0307 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M3
Non-threaded 0.0591 inch (1.5 mm)
View Details