Te-Co, Inc. Metric Ball Plunger - Stainless Steel Body, Nylon Ball: M8 x 1.25 Thread, End Force = 3.35 Initial x 6.70 Final without Locking Element 64065X

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Metric Ball Plunger - Stainless Steel Body, Nylon Ball: M8 x 1.25 Thread, End Force = 3.35 Initial x 6.70 Final without Locking Element - 64065X - Te-Co, Inc.
Union, OH, USA
Metric Ball Plunger - Stainless Steel Body, Nylon Ball: M8 x 1.25 Thread, End Force = 3.35 Initial x 6.70 Final without Locking Element
64065X
Metric Ball Plunger - Stainless Steel Body, Nylon Ball: M8 x 1.25 Thread, End Force = 3.35 Initial x 6.70 Final without Locking Element 64065X
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 64065X
Product Name Metric Ball Plunger - Stainless Steel Body, Nylon Ball: M8 x 1.25 Thread, End Force = 3.35 Initial x 6.70 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Lateral Spring Plunger -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Lateral Spring Plungers
Stroke 0.0276 to 0.0709 inch (0.7000 to 1.8 mm)
End Force 1.57 to 2.7 lbs (0.7137 to 1.22 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M5 Threads - Heavy End Pressure - S707CBMS0512H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details
Spring Plungers & Indexing Plungers - 188925 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Push-Fit Ball Plungers - Standard End Force w/Nylon Ball - DSPFB48 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.2520 inch (6.4 mm)
End Force 2.5 lbs (1.13 kg)
View Details