Te-Co, Inc. Metric Ball Plunger - Stainless Steel Body, Stainless Steel Ball: M6 x 1.0 Thread, End Force = 6.25 Initial x 8.95 Final without Locking Element 64004X

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Metric Ball Plunger - Stainless Steel Body, Stainless Steel Ball: M6 x 1.0 Thread, End Force = 6.25 Initial x 8.95 Final without Locking Element - 64004X - Te-Co, Inc.
Union, OH, USA
Metric Ball Plunger - Stainless Steel Body, Stainless Steel Ball: M6 x 1.0 Thread, End Force = 6.25 Initial x 8.95 Final without Locking Element
64004X
Metric Ball Plunger - Stainless Steel Body, Stainless Steel Ball: M6 x 1.0 Thread, End Force = 6.25 Initial x 8.95 Final without Locking Element 64004X
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 64004X
Product Name Metric Ball Plunger - Stainless Steel Body, Stainless Steel Ball: M6 x 1.0 Thread, End Force = 6.25 Initial x 8.95 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Delrin Tip Shortie Spring Plungers - 30201 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 3.5 lbs (1.59 kg)
Thread Size #6-32
View Details
Spring Plungers & Indexing Plungers - 188899 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHBHM8P - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.7165 inch (18.2 mm)
End Force 13.49 lbs (6.12 kg)
View Details
Hexagon Head Steel Spring Ball Plunger With M12 Threads - Standard End Pressure - S707CBMH1226 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details