Te-Co, Inc. Metric Ball Plunger - Steel Body, Stainless Steel Ball: M6 x 1.0 Thread, End Force = 6.25 Initial x 8.95 Final without Locking Element 63904X

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Metric Ball Plunger - Steel Body, Stainless Steel Ball: M6 x 1.0 Thread, End Force = 6.25 Initial x 8.95 Final without Locking Element - 63904X - Te-Co, Inc.
Union, OH, USA
Metric Ball Plunger - Steel Body, Stainless Steel Ball: M6 x 1.0 Thread, End Force = 6.25 Initial x 8.95 Final without Locking Element
63904X
Metric Ball Plunger - Steel Body, Stainless Steel Ball: M6 x 1.0 Thread, End Force = 6.25 Initial x 8.95 Final without Locking Element 63904X
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 63904X
Product Name Metric Ball Plunger - Steel Body, Stainless Steel Ball: M6 x 1.0 Thread, End Force = 6.25 Initial x 8.95 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11231 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 3 lbs (1.36 kg)
Thread Size Other English Thread; 10-24
View Details
Short Spring Plungers - ZSP-SUS, SPL-SUS, SPLH-SUS - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger
Stroke 0.0591 to 0.2559 inch (1.5 to 6.5 mm)
End Force 0.6744 to 26.98 lbs (0.3059 to 12.23 kg)
View Details
Spring Plungers & Indexing Plungers - 188897 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M8 Threads - Heavy End Pressure - S707YBMS0816H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1969 inch (5 mm)
View Details