Te-Co, Inc. Metric Ball Plunger - Steel Body, Stainless Steel Ball: M6 x 1.0 Thread, End Force = 2.00 Initial x 2.90 Final without Locking Element 63902X

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Metric Ball Plunger - Steel Body, Stainless Steel Ball: M6 x 1.0 Thread, End Force = 2.00 Initial x 2.90 Final without Locking Element - 63902X - Te-Co, Inc.
Union, OH, USA
Metric Ball Plunger - Steel Body, Stainless Steel Ball: M6 x 1.0 Thread, End Force = 2.00 Initial x 2.90 Final without Locking Element
63902X
Metric Ball Plunger - Steel Body, Stainless Steel Ball: M6 x 1.0 Thread, End Force = 2.00 Initial x 2.90 Final without Locking Element 63902X
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 63902X
Product Name Metric Ball Plunger - Steel Body, Stainless Steel Ball: M6 x 1.0 Thread, End Force = 2.00 Initial x 2.90 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10817 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 18 lbs (8.16 kg)
Thread Size 5/8-11
View Details
Lateral Spring Plunger -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Lateral Spring Plungers
Stroke 0.0276 to 0.0709 inch (0.7000 to 1.8 mm)
End Force 1.57 to 2.7 lbs (0.7137 to 1.22 kg)
View Details
Spring Plungers & Indexing Plungers - 237671 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Body Stainless Steel
View Details
Hexagon Head Steel Spring Ball Plunger With M5 Threads - Standard End Pressure - S707CBMH0514 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details