Te-Co, Inc. Metric Spring Plunger - Stainless Steel Body, Stainless Steel Nose: M8 x 1.25 Thread, End Force = 5.60 Initial x 15.60 Final without Locking Element 63721X

Description
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format
Description
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format

Suppliers

Company
Product
Description
Supplier Links
Metric Spring Plunger - Stainless Steel Body, Stainless Steel Nose: M8 x 1.25 Thread, End Force = 5.60 Initial x 15.60 Final without Locking Element - 63721X - Te-Co, Inc.
Union, OH, USA
Metric Spring Plunger - Stainless Steel Body, Stainless Steel Nose: M8 x 1.25 Thread, End Force = 5.60 Initial x 15.60 Final without Locking Element
63721X
Metric Spring Plunger - Stainless Steel Body, Stainless Steel Nose: M8 x 1.25 Thread, End Force = 5.60 Initial x 15.60 Final without Locking Element 63721X
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format

Product Information

Carbon & Stainless Steel Nose

  • Material:
    • Steel Body: 12L14 Steel, Black Oxide Finish
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Nose: 12L14 Steel, Black Oxide Finish
    • Stainless Steel Nose: 303 Stainless Steel
  • Many sizes conform to TCMAI standards
  • All dimensions in metric format
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 63721X
Product Name Metric Spring Plunger - Stainless Steel Body, Stainless Steel Nose: M8 x 1.25 Thread, End Force = 5.60 Initial x 15.60 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - Fine Thread (UNF) - 10803 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 5 lbs (2.27 kg)
Thread Size #10-32
View Details
Spring Plungers & Indexing Plungers - 188883 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Push-Fit Ball Plungers - Light End Force w/Nylon Ball - DSPFB47 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.2520 inch (6.4 mm)
End Force 1.3 lbs (0.5896 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M8 Long-Lok Threads - Heavy End Pressure - S707YBMSL0816H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1969 inch (5 mm)
View Details