Te-Co, Inc. Metric Spring Plunger - Stainless Steel Body, Stainless Steel Nose: M6 x 1.0 Thread, End Force = 4.00 Initial x 11.15 Final without Locking Element 63720X

Description
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format
Description
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format

Suppliers

Company
Product
Description
Supplier Links
Metric Spring Plunger - Stainless Steel Body, Stainless Steel Nose: M6 x 1.0 Thread, End Force = 4.00 Initial x 11.15 Final without Locking Element - 63720X - Te-Co, Inc.
Union, OH, USA
Metric Spring Plunger - Stainless Steel Body, Stainless Steel Nose: M6 x 1.0 Thread, End Force = 4.00 Initial x 11.15 Final without Locking Element
63720X
Metric Spring Plunger - Stainless Steel Body, Stainless Steel Nose: M6 x 1.0 Thread, End Force = 4.00 Initial x 11.15 Final without Locking Element 63720X
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format

Product Information

Carbon & Stainless Steel Nose

  • Material:
    • Steel Body: 12L14 Steel, Black Oxide Finish
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Nose: 12L14 Steel, Black Oxide Finish
    • Stainless Steel Nose: 303 Stainless Steel
  • Many sizes conform to TCMAI standards
  • All dimensions in metric format
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 63720X
Product Name Metric Spring Plunger - Stainless Steel Body, Stainless Steel Nose: M6 x 1.0 Thread, End Force = 4.00 Initial x 11.15 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Press Fit Plungers - 10833 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger
End Force 3.5 lbs (1.59 kg)
Non-threaded 0.2500 inch (6.35 mm)
View Details
Indexing Plungers without Knob Indexing Plungers - WDX-N - Imao-Fixtureworks
Specs
Plunger Type Index Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 7.87 lbs (0.5098 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 1443687 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
View Details
Slotted Head Steel Spring Pin Plunger With M6 Long-Lok Threads - Standard End Pressure - S707CPMSL0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1063 inch (2.7 mm)
View Details