Te-Co, Inc. Metric Spring Plunger - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 2.25 Initial x 12.30 Final with Locking Element 63708

Description
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format
Description
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format

Suppliers

Company
Product
Description
Supplier Links
Metric Spring Plunger - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 2.25 Initial x 12.30 Final with Locking Element - 63708 - Te-Co, Inc.
Union, OH, USA
Metric Spring Plunger - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 2.25 Initial x 12.30 Final with Locking Element
63708
Metric Spring Plunger - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 2.25 Initial x 12.30 Final with Locking Element 63708
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format

Product Information

Carbon & Stainless Steel Nose

  • Material:
    • Steel Body: 12L14 Steel, Black Oxide Finish
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Nose: 12L14 Steel, Black Oxide Finish
    • Stainless Steel Nose: 303 Stainless Steel
  • Many sizes conform to TCMAI standards
  • All dimensions in metric format
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 63708
Product Name Metric Spring Plunger - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 2.25 Initial x 12.30 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Plungers with Ceramic Ball - BSU-FC - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0315 to 0.0984 inch (0.8000 to 2.5 mm)
End Force 1.35 to 28.1 lbs (0.6117 to 12.74 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M20 Threads - Standard End Pressure - S707YPMS2030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Non-threaded 0.3937 inch (10 mm)
View Details
Spring Plungers & Indexing Plungers - 188918 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Posi-Hex Plungers - Steel w/Delrin® Nose - DPH54N - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1 inch (25.4 mm)
End Force 13 lbs (5.9 kg)
View Details