Te-Co, Inc. Metric Spring Plunger - Steel Body, Steel Nose: M10 x 1.5 Thread, End Force = 2.00 Initial x 7.80 Final without Locking Element 63707X

Description
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format
Description
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format

Suppliers

Company
Product
Description
Supplier Links
Metric Spring Plunger - Steel Body, Steel Nose: M10 x 1.5 Thread, End Force = 2.00 Initial x 7.80 Final without Locking Element - 63707X - Te-Co, Inc.
Union, OH, USA
Metric Spring Plunger - Steel Body, Steel Nose: M10 x 1.5 Thread, End Force = 2.00 Initial x 7.80 Final without Locking Element
63707X
Metric Spring Plunger - Steel Body, Steel Nose: M10 x 1.5 Thread, End Force = 2.00 Initial x 7.80 Final without Locking Element 63707X
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format

Product Information

Carbon & Stainless Steel Nose

  • Material:
    • Steel Body: 12L14 Steel, Black Oxide Finish
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Nose: 12L14 Steel, Black Oxide Finish
    • Stainless Steel Nose: 303 Stainless Steel
  • Many sizes conform to TCMAI standards
  • All dimensions in metric format
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 63707X
Product Name Metric Spring Plunger - Steel Body, Steel Nose: M10 x 1.5 Thread, End Force = 2.00 Initial x 7.80 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Long Press-Fit Ball Plungers - SBPC - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0315 to 0.1260 inch (0.8000 to 3.2 mm)
End Force 2.7 to 27.43 lbs (1.22 to 12.44 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M20 Threads - Heavy End Pressure - S707CBMS2030H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Non-threaded 0.4724 inch (12 mm)
View Details
Spring Plungers & Indexing Plungers - 478608 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Body Stainless Steel
View Details
Ball Plungers - Steel - BM12AN - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.8661 inch (22 mm)
End Force 12.36 lbs (5.61 kg)
View Details