Te-Co, Inc. Press Fit Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 0.188 Body Dia. x End Force: 1.0 Initial x 205 Final 53796

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Press Fit Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 0.188 Body Dia. x End Force: 1.0 Initial x 205 Final
53796
Press Fit Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 0.188 Body Dia. x End Force: 1.0 Initial x 205 Final 53796
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball:440 Stainless Steel
  • Black Oxide Finish - Steel Only
  • Ideal for installation in softer materials, such as aluminum, wood or plastic
  • Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder)
  • Use when a threaded hole would be impractical
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53796
Product Name Press Fit Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 0.188 Body Dia. x End Force: 1.0 Initial x 205 Final
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11118 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 12 lbs (5.44 kg)
Thread Size 1/2-13
View Details
Spring Plungers & Indexing Plungers - 478359 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Body Steel
View Details
Ball Plungers - Steel - BMH6AP - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5512 inch (14 mm)
End Force 8.99 lbs (4.08 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M12 Threads - Heavy End Pressure - S707YBMS1222H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details