Te-Co, Inc. Press Fit Ball Plunger - Stainless Steel Body, Nylon Ball: 0.375 Body Dia. x End Force: 5.0 Initial x 14.0 Final 53789

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Suppliers

Company
Product
Description
Supplier Links
Press Fit Ball Plunger - Stainless Steel Body, Nylon Ball: 0.375 Body Dia. x End Force: 5.0 Initial x 14.0 Final - 53789 - Te-Co, Inc.
Union, OH, USA
Press Fit Ball Plunger - Stainless Steel Body, Nylon Ball: 0.375 Body Dia. x End Force: 5.0 Initial x 14.0 Final
53789
Press Fit Ball Plunger - Stainless Steel Body, Nylon Ball: 0.375 Body Dia. x End Force: 5.0 Initial x 14.0 Final 53789
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball:440 Stainless Steel
  • Black Oxide Finish - Steel Only
  • Ideal for installation in softer materials, such as aluminum, wood or plastic
  • Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder)
  • Use when a threaded hole would be impractical
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53789
Product Name Press Fit Ball Plunger - Stainless Steel Body, Nylon Ball: 0.375 Body Dia. x End Force: 5.0 Initial x 14.0 Final
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - Fine Thread (UNF) - 10801 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 1.5 lbs (0.6803 kg)
Thread Size #10-32
View Details
Spring Plungers & Indexing Plungers - 188918 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Posi-Hex Plungers - Steel w/Delrin® Nose - DPH48B - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.5300 inch (13.46 mm)
End Force 1.6 lbs (0.7256 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M8 Threads - Heavy End Pressure - S707CBMS0816H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1969 inch (5 mm)
View Details