Te-Co, Inc. Press Fit Ball Plunger - Stainless Steel Body, Nylon Ball: 0.188 Body Dia. x End Force: 1.0 Initial x 2.5 Final 53782

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Suppliers

Company
Product
Description
Supplier Links
Press Fit Ball Plunger - Stainless Steel Body, Nylon Ball: 0.188 Body Dia. x End Force: 1.0 Initial x 2.5 Final - 53782 - Te-Co, Inc.
Union, OH, USA
Press Fit Ball Plunger - Stainless Steel Body, Nylon Ball: 0.188 Body Dia. x End Force: 1.0 Initial x 2.5 Final
53782
Press Fit Ball Plunger - Stainless Steel Body, Nylon Ball: 0.188 Body Dia. x End Force: 1.0 Initial x 2.5 Final 53782
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball:440 Stainless Steel
  • Black Oxide Finish - Steel Only
  • Ideal for installation in softer materials, such as aluminum, wood or plastic
  • Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder)
  • Use when a threaded hole would be impractical
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53782
Product Name Press Fit Ball Plunger - Stainless Steel Body, Nylon Ball: 0.188 Body Dia. x End Force: 1.0 Initial x 2.5 Final
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Spring Plungers - 27337 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 2.3 lbs (1.04 kg)
Thread Size #8-32
View Details
Spring Plungers - ZP, PL, PLH, ZN, PLN - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger
Stroke 0.0591 to 0.3937 inch (1.5 to 10 mm)
End Force 0.1124 to 53.95 lbs (0.0510 to 24.47 kg)
View Details
Spring Plungers & Indexing Plungers - 188932 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Body Plastic
View Details
Slotted Head Steel Spring Pin Plunger With M10 Threads - Standard End Pressure - S707CPMS1019 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.1772 inch (4.5 mm)
View Details