Te-Co, Inc. Press Fit Ball Plunger - Steel Body, Nylon Ball: 0.500 Body Dia. x End Force: 4.0 Initial x 9.0 Final 53772

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Suppliers

Company
Product
Description
Supplier Links
Press Fit Ball Plunger - Steel Body, Nylon Ball: 0.500 Body Dia. x End Force: 4.0 Initial x 9.0 Final - 53772 - Te-Co, Inc.
Union, OH, USA
Press Fit Ball Plunger - Steel Body, Nylon Ball: 0.500 Body Dia. x End Force: 4.0 Initial x 9.0 Final
53772
Press Fit Ball Plunger - Steel Body, Nylon Ball: 0.500 Body Dia. x End Force: 4.0 Initial x 9.0 Final 53772
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball:440 Stainless Steel
  • Black Oxide Finish - Steel Only
  • Ideal for installation in softer materials, such as aluminum, wood or plastic
  • Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder)
  • Use when a threaded hole would be impractical
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53772
Product Name Press Fit Ball Plunger - Steel Body, Nylon Ball: 0.500 Body Dia. x End Force: 4.0 Initial x 9.0 Final
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 26704 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 6 lbs (2.72 kg)
Thread Size 1/4-20
View Details
Spring Plungers & Indexing Plungers - 478359 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Body Steel
View Details
Light End Force Standard Spring Plungers - Steel w/Stainless Steel Nose - CS67N - Vlier
Specs
Plunger Type Spring Plunger
Stroke 2.41 inch (61.21 mm)
End Force 31 lbs (14.06 kg)
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M20 Threads - Heavy End Pressure - S707YBMH2043H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Non-threaded 0.4724 inch (12 mm)
View Details