Te-Co, Inc. Press Fit Ball Plunger - Steel Body, Nylon Ball: 0.375 Body Dia. x End Force: 2.5 Initial x 7.0 Final 53770

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Suppliers

Company
Product
Description
Supplier Links
Press Fit Ball Plunger - Steel Body, Nylon Ball: 0.375 Body Dia. x End Force: 2.5 Initial x 7.0 Final - 53770 - Te-Co, Inc.
Union, OH, USA
Press Fit Ball Plunger - Steel Body, Nylon Ball: 0.375 Body Dia. x End Force: 2.5 Initial x 7.0 Final
53770
Press Fit Ball Plunger - Steel Body, Nylon Ball: 0.375 Body Dia. x End Force: 2.5 Initial x 7.0 Final 53770
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball:440 Stainless Steel
  • Black Oxide Finish - Steel Only
  • Ideal for installation in softer materials, such as aluminum, wood or plastic
  • Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder)
  • Use when a threaded hole would be impractical
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53770
Product Name Press Fit Ball Plunger - Steel Body, Nylon Ball: 0.375 Body Dia. x End Force: 2.5 Initial x 7.0 Final
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 26928 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 17.4 lbs (7.89 kg)
Thread Size 1/2-13
View Details
Spring Plungers & Indexing Plungers - 237413 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size Other Metric Thread; M20
View Details
Standard Spring Plungers - Steel w/Stainless Steel Nose - CS48AP - Vlier
Specs
Plunger Type Spring Plunger
Stroke 0.3800 inch (9.65 mm)
End Force 1.6 lbs (0.7256 kg)
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M5 Threads - Standard End Pressure - S707YBMH0514 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details