Te-Co, Inc. Press Fit Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 0.312 Body Dia. x End Force: 4.0 Initial x 10.0 Final 53761

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Press Fit Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 0.312 Body Dia. x End Force: 4.0 Initial x 10.0 Final
53761
Press Fit Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 0.312 Body Dia. x End Force: 4.0 Initial x 10.0 Final 53761
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball:440 Stainless Steel
  • Black Oxide Finish - Steel Only
  • Ideal for installation in softer materials, such as aluminum, wood or plastic
  • Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder)
  • Use when a threaded hole would be impractical
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53761
Product Name Press Fit Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 0.312 Body Dia. x End Force: 4.0 Initial x 10.0 Final
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Locking Hand Retractable Plungers - 27534 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 6 lbs (2.72 kg)
Body Steel; Steel
View Details
Spring Plungers & Indexing Plungers - 188925 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Light End Force Standard Spring Plungers - Steel w/Stainless Steel Nose - CS61N - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1.25 inch (31.75 mm)
End Force 9.3 lbs (4.22 kg)
View Details
Slotted Head Steel Spring Pin Plunger With M12 Long-Lok Threads - Standard End Pressure - S707CPMSL1222 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.2362 inch (6 mm)
View Details