Te-Co, Inc. Press Fit Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 0.125 Body Dia. x End Force: 0.75 Initial x 2.5 Final 53757

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Press Fit Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 0.125 Body Dia. x End Force: 0.75 Initial x 2.5 Final
53757
Press Fit Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 0.125 Body Dia. x End Force: 0.75 Initial x 2.5 Final 53757
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball:440 Stainless Steel
  • Black Oxide Finish - Steel Only
  • Ideal for installation in softer materials, such as aluminum, wood or plastic
  • Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder)
  • Use when a threaded hole would be impractical
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53757
Product Name Press Fit Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 0.125 Body Dia. x End Force: 0.75 Initial x 2.5 Final
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10912 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 21 lbs (9.52 kg)
Thread Size 3/8-16
View Details
Spring Plungers & Indexing Plungers - 237423 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size Other Metric Thread; M20
View Details
Light End Force Stubby Plungers - Steel w/Stainless Steel Nose & Locking Element - CM51P - Vlier
Specs
Plunger Type (Locking); Stubby
Stroke 0.4370 inch (11.1 mm)
End Force 1.5 lbs (0.6803 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M3 Long-Lok Threads - Standard End Pressure - S707CBMSL0307 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M3
Non-threaded 0.0591 inch (1.5 mm)
View Details