Te-Co, Inc. Presss Fit Ball Plunger - Steel Body, Stainless Steel Ball: 0.125 Body Dia. x End Force: 0.4 Initial x 1.3 Final 53754

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Presss Fit Ball Plunger - Steel Body, Stainless Steel Ball: 0.125 Body Dia. x End Force: 0.4 Initial x 1.3 Final
53754
Presss Fit Ball Plunger - Steel Body, Stainless Steel Ball: 0.125 Body Dia. x End Force: 0.4 Initial x 1.3 Final 53754
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball:440 Stainless Steel
  • Black Oxide Finish - Steel Only
  • Ideal for installation in softer materials, such as aluminum, wood or plastic
  • Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder)
  • Use when a threaded hole would be impractical
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53754
Product Name Presss Fit Ball Plunger - Steel Body, Stainless Steel Ball: 0.125 Body Dia. x End Force: 0.4 Initial x 1.3 Final
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Spring Plungers - 27012 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 7.3 lbs (3.31 kg)
Thread Size #8-32
View Details
Spring Plungers & Indexing Plungers - 188946 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Body Plastic
View Details
Light End Force Stubby Plungers - Steel w/Stainless Steel Nose & Locking Element - CM51P - Vlier
Specs
Plunger Type (Locking); Stubby
Stroke 0.4370 inch (11.1 mm)
End Force 1.5 lbs (0.6803 kg)
View Details
Slotted Head Steel Spring Pin Plunger With M8 Threads - Light End Pressure - S707CPMS0816L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1575 inch (4 mm)
View Details