Te-Co, Inc. Press Fit Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 0.375 Body Dia. x End Force: 2.5 Initial x 7.0 Final 53711

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Press Fit Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 0.375 Body Dia. x End Force: 2.5 Initial x 7.0 Final
53711
Press Fit Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 0.375 Body Dia. x End Force: 2.5 Initial x 7.0 Final 53711
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball:440 Stainless Steel
  • Black Oxide Finish - Steel Only
  • Ideal for installation in softer materials, such as aluminum, wood or plastic
  • Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder)
  • Use when a threaded hole would be impractical
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53711
Product Name Press Fit Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 0.375 Body Dia. x End Force: 2.5 Initial x 7.0 Final
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11069 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 50.05 lbs (22.7 kg)
Thread Size M16 x 2.0
View Details
Spring Plungers & Indexing Plungers - 1241905 - RS Components, Ltd.
Specs
Thread Size M8 x 1.25; Other Metric Thread; M8
View Details
Posi-Hex Plungers - Steel w/Delrin® Nose - DPH60P - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1.25 inch (31.75 mm)
End Force 17.4 lbs (7.89 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M4 Threads - Light End Pressure - S707YPMS0409L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0709 inch (1.8 mm)
View Details