Te-Co, Inc. Press Fit Ball Plunger - Steel Body, Stainless Steel Ball: 0.375 Body Dia. x End Force: 5.0 Initial x 14.0 Final 53707

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Press Fit Ball Plunger - Steel Body, Stainless Steel Ball: 0.375 Body Dia. x End Force: 5.0 Initial x 14.0 Final
53707
Press Fit Ball Plunger - Steel Body, Stainless Steel Ball: 0.375 Body Dia. x End Force: 5.0 Initial x 14.0 Final 53707
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball:440 Stainless Steel
  • Black Oxide Finish - Steel Only
  • Ideal for installation in softer materials, such as aluminum, wood or plastic
  • Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder)
  • Use when a threaded hole would be impractical
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53707
Product Name Press Fit Ball Plunger - Steel Body, Stainless Steel Ball: 0.375 Body Dia. x End Force: 5.0 Initial x 14.0 Final
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Steel Press Fit Plungers - 10834 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger
End Force 7 lbs (3.17 kg)
Non-threaded 0.2500 inch (6.35 mm)
View Details
Spring Plungers & Indexing Plungers - 188902 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Standard Spring Plungers - Steel w/Stainless Steel Nose - CS48A - Vlier
Specs
Plunger Type Spring Plunger
Stroke 0.3800 inch (9.65 mm)
End Force 1.6 lbs (0.7256 kg)
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M6 Threads - Heavy End Pressure - S707YBMH0615H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details