Te-Co, Inc. Press Fit Ball Plunger - Steel Body, Stainless Steel Ball: 0.375 Body Dia. x End Force: 2.5 Initial x 7.0 Final 53703

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Press Fit Ball Plunger - Steel Body, Stainless Steel Ball: 0.375 Body Dia. x End Force: 2.5 Initial x 7.0 Final
53703
Press Fit Ball Plunger - Steel Body, Stainless Steel Ball: 0.375 Body Dia. x End Force: 2.5 Initial x 7.0 Final 53703
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball:440 Stainless Steel
  • Black Oxide Finish - Steel Only
  • Ideal for installation in softer materials, such as aluminum, wood or plastic
  • Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder)
  • Use when a threaded hole would be impractical
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53703
Product Name Press Fit Ball Plunger - Steel Body, Stainless Steel Ball: 0.375 Body Dia. x End Force: 2.5 Initial x 7.0 Final
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27324 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 4 lbs (1.81 kg)
Thread Size 1/4-20
View Details
Hex Socket Ball Plungers - BSU-A. BSUH-A - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0197 to 0.2165 inch (0.5000 to 5.5 mm)
End Force 0.3372 to 60.7 lbs (0.1529 to 27.53 kg)
View Details
Spring Plungers & Indexing Plungers - 188847 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M8 Threads - Standard End Pressure - S707YBMS0816 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1969 inch (5 mm)
View Details