53656 -- PRESS FIT SPRING PLUNGER - STAINLESS STEEL BODY, STAINLESS STEEL NOSE: 0.375 BODY DIA. X END FORCE: 5.00 INITIAL X 14.00 FINAL
Te-Co, Inc.
Press Fit Spring Plunger - Stainless Steel Body, Stainless Steel Nose: 0.375 Body Dia. x End Force: 5.00 Initial x 14.00 Final
53656
Description
Product Information
Material:
Steel Body: 12L14 Steel
Stainless Steel Body: 303 Stainless Steel
Steel Plunger: 12L14 Steel
Stainless Steel Plunger: 303 Stainless Steel
Ideal for installation in softer materials, such as aluminum, wood or plastic
Withstands high temperatures
No thread adjustment
Longer travel
Description
Product Information
Material:
Steel Body: 12L14 Steel
Stainless Steel Body: 303 Stainless Steel
Steel Plunger: 12L14 Steel
Stainless Steel Plunger: 303 Stainless Steel
Ideal for installation in softer materials, such as aluminum, wood or plastic
Withstands high temperatures
No thread adjustment
Longer travel
Suppliers
Press Fit Spring Plunger - Stainless Steel Body, Stainless Steel Nose: 0.375 Body Dia. x End Force: 5.00 Initial x 14.00 Final
53656
Product Information
Material:
Steel Body: 12L14 Steel
Stainless Steel Body: 303 Stainless Steel
Steel Plunger: 12L14 Steel
Stainless Steel Plunger: 303 Stainless Steel
Ideal for installation in softer materials, such as aluminum, wood or plastic
Withstands high temperatures
No thread adjustment
Longer travel
Product Information
- Material:
- Steel Body: 12L14 Steel
- Stainless Steel Body: 303 Stainless Steel
- Steel Plunger: 12L14 Steel
- Stainless Steel Plunger: 303 Stainless Steel
- Ideal for installation in softer materials, such as aluminum, wood or plastic
- Withstands high temperatures
- No thread adjustment
- Longer travel
Supplier's Site
Technical Specifications
|
Product Category
|
Ball and Spring Plungers |
|
Product Number
|
53656 |
|
Product Name
|
Press Fit Spring Plunger - Stainless Steel Body, Stainless Steel Nose: 0.375 Body Dia. x End Force: 5.00 Initial x 14.00 Final |
|
Plunger Type
|
Ball Plunger; Press Fit Plunger
|
Unlock Full Specs
to access all available technical data
Similar Products
Plunger Type
Ball Plunger
End Force
30 lbs (13.61 kg)
Thread Size
1/2-20
View Details
Plunger Type
Ball Plunger
Stroke
0.0197 to 0.1772 inch (0.5000 to 4.5 mm)
End Force
0.3372 to 53.95 lbs (0.1529 to 24.47 kg)
View Details
Plunger Type
Index Plunger
Thread Size
M12 x 1.75; Other Metric Thread; M12
Body
Stainless Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Plunger Type
Spring Plunger
Thread Size
Other Metric Thread; M24
Non-threaded
0.5906 inch (15 mm)
View Details