53652 -- PRESS FIT SPRING PLUNGER - STAINLESS STEEL BODY, STAINLESS STEEL NOSE: 0.375 BODY DIA. X END FORCE: 2.50 INITIAL X 7.00 FINAL
Te-Co, Inc.
Press Fit Spring Plunger - Stainless Steel Body, Stainless Steel Nose: 0.375 Body Dia. x End Force: 2.50 Initial x 7.00 Final
53652
Description
Product Information
Material:
Steel Body: 12L14 Steel
Stainless Steel Body: 303 Stainless Steel
Steel Plunger: 12L14 Steel
Stainless Steel Plunger: 303 Stainless Steel
Ideal for installation in softer materials, such as aluminum, wood or plastic
Withstands high temperatures
No thread adjustment
Longer travel
Description
Product Information
Material:
Steel Body: 12L14 Steel
Stainless Steel Body: 303 Stainless Steel
Steel Plunger: 12L14 Steel
Stainless Steel Plunger: 303 Stainless Steel
Ideal for installation in softer materials, such as aluminum, wood or plastic
Withstands high temperatures
No thread adjustment
Longer travel
Suppliers
Press Fit Spring Plunger - Stainless Steel Body, Stainless Steel Nose: 0.375 Body Dia. x End Force: 2.50 Initial x 7.00 Final
53652
Product Information
Material:
Steel Body: 12L14 Steel
Stainless Steel Body: 303 Stainless Steel
Steel Plunger: 12L14 Steel
Stainless Steel Plunger: 303 Stainless Steel
Ideal for installation in softer materials, such as aluminum, wood or plastic
Withstands high temperatures
No thread adjustment
Longer travel
Product Information
- Material:
- Steel Body: 12L14 Steel
- Stainless Steel Body: 303 Stainless Steel
- Steel Plunger: 12L14 Steel
- Stainless Steel Plunger: 303 Stainless Steel
- Ideal for installation in softer materials, such as aluminum, wood or plastic
- Withstands high temperatures
- No thread adjustment
- Longer travel
Supplier's Site
Technical Specifications
|
Product Category
|
Ball and Spring Plungers |
|
Product Number
|
53652 |
|
Product Name
|
Press Fit Spring Plunger - Stainless Steel Body, Stainless Steel Nose: 0.375 Body Dia. x End Force: 2.50 Initial x 7.00 Final |
|
Plunger Type
|
Ball Plunger; Press Fit Plunger
|
Unlock Full Specs
to access all available technical data
Similar Products
Plunger Type
Spring Plunger
End Force
17.4 lbs (7.89 kg)
Thread Size
1/2-13
View Details
Plunger Type
Index Plunger; Knob Handle Plunger
Stroke
0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force
0.8992 to 7.19 lbs (0.4078 to 3.26 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Plunger Type
Spring Plunger
Thread Size
M8 x 1.25; Other Metric Thread; M8
Non-threaded
0.1575 inch (4 mm)
View Details