Te-Co, Inc. Press Fit Spring Plunger - Stainless Steel Body, Stainless Steel Nose: 0.188 Body Dia. x End Force: .75 Initial x 2.00 Final 53650

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel Stainless Steel Plunger: 303 Stainless Steel Ideal for installation in softer materials, such as aluminum, wood or plastic Withstands high temperatures No thread adjustment Longer travel
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel Stainless Steel Plunger: 303 Stainless Steel Ideal for installation in softer materials, such as aluminum, wood or plastic Withstands high temperatures No thread adjustment Longer travel

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Press Fit Spring Plunger - Stainless Steel Body, Stainless Steel Nose: 0.188 Body Dia. x End Force: .75 Initial x 2.00 Final
53650
Press Fit Spring Plunger - Stainless Steel Body, Stainless Steel Nose: 0.188 Body Dia. x End Force: .75 Initial x 2.00 Final 53650
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel Stainless Steel Plunger: 303 Stainless Steel Ideal for installation in softer materials, such as aluminum, wood or plastic Withstands high temperatures No thread adjustment Longer travel

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel
    • Stainless Steel Plunger: 303 Stainless Steel
  • Ideal for installation in softer materials, such as aluminum, wood or plastic
  • Withstands high temperatures
  • No thread adjustment
  • Longer travel
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53650
Product Name Press Fit Spring Plunger - Stainless Steel Body, Stainless Steel Nose: 0.188 Body Dia. x End Force: .75 Initial x 2.00 Final
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - Fine Thread (UNF) - 11203 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 4 lbs (1.81 kg)
Thread Size 1/4-28
View Details
Indexing Plungers - LBLT - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; (Locking)
Stroke 0.3740 to 0.9843 inch (9.5 to 25 mm)
End Force 0.6744 to 5.17 lbs (0.3059 to 2.34 kg)
View Details
Spring Plungers & Indexing Plungers - 188910 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Slotted Head Steel Spring Ball Plunger With M10 Threads - Standard End Pressure - S707CBMS1019 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.2362 inch (6 mm)
View Details