Te-Co, Inc. Press Fit Spring Pluger - Steel Body, Steel Nose: 0.375 Body Dia. x End Force: 5.00 Initial x 14.00 Final 53607

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel Stainless Steel Plunger: 303 Stainless Steel Ideal for installation in softer materials, such as aluminum, wood or plastic Withstands high temperatures No thread adjustment Longer travel
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel Stainless Steel Plunger: 303 Stainless Steel Ideal for installation in softer materials, such as aluminum, wood or plastic Withstands high temperatures No thread adjustment Longer travel

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Press Fit Spring Pluger - Steel Body, Steel Nose: 0.375 Body Dia. x End Force: 5.00 Initial x 14.00 Final
53607
Press Fit Spring Pluger - Steel Body, Steel Nose: 0.375 Body Dia. x End Force: 5.00 Initial x 14.00 Final 53607
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel Stainless Steel Plunger: 303 Stainless Steel Ideal for installation in softer materials, such as aluminum, wood or plastic Withstands high temperatures No thread adjustment Longer travel

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel
    • Stainless Steel Plunger: 303 Stainless Steel
  • Ideal for installation in softer materials, such as aluminum, wood or plastic
  • Withstands high temperatures
  • No thread adjustment
  • Longer travel
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53607
Product Name Press Fit Spring Pluger - Steel Body, Steel Nose: 0.375 Body Dia. x End Force: 5.00 Initial x 14.00 Final
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Short Pull Ring Retractable Plungers - 27802 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger; (Retractable)
End Force 4 lbs (1.81 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Ball Plungers with Ceramic Ball - BSU-FC - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0315 to 0.0984 inch (0.8000 to 2.5 mm)
End Force 1.35 to 28.1 lbs (0.6117 to 12.74 kg)
View Details
Spring Plungers & Indexing Plungers - 237570 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Body Steel
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M16 Long-Lok Threads - Standard End Pressure - S707YPMSL1624 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3346 inch (8.5 mm)
View Details