53606 -- PRESS FIT SPRING PLUNGER - STEEL BODY, STEEL NOSE: 0.250 BODY DIA. X END FORCE: 2.50 INITIAL X 6.00 FINAL
Te-Co, Inc.
Press Fit Spring Plunger - Steel Body, Steel Nose: 0.250 Body Dia. x End Force: 2.50 Initial x 6.00 Final
53606
Description
Product Information
Material:
Steel Body: 12L14 Steel
Stainless Steel Body: 303 Stainless Steel
Steel Plunger: 12L14 Steel
Stainless Steel Plunger: 303 Stainless Steel
Ideal for installation in softer materials, such as aluminum, wood or plastic
Withstands high temperatures
No thread adjustment
Longer travel
Description
Product Information
Material:
Steel Body: 12L14 Steel
Stainless Steel Body: 303 Stainless Steel
Steel Plunger: 12L14 Steel
Stainless Steel Plunger: 303 Stainless Steel
Ideal for installation in softer materials, such as aluminum, wood or plastic
Withstands high temperatures
No thread adjustment
Longer travel
Suppliers
Press Fit Spring Plunger - Steel Body, Steel Nose: 0.250 Body Dia. x End Force: 2.50 Initial x 6.00 Final
53606
Product Information
Material:
Steel Body: 12L14 Steel
Stainless Steel Body: 303 Stainless Steel
Steel Plunger: 12L14 Steel
Stainless Steel Plunger: 303 Stainless Steel
Ideal for installation in softer materials, such as aluminum, wood or plastic
Withstands high temperatures
No thread adjustment
Longer travel
Product Information
- Material:
- Steel Body: 12L14 Steel
- Stainless Steel Body: 303 Stainless Steel
- Steel Plunger: 12L14 Steel
- Stainless Steel Plunger: 303 Stainless Steel
- Ideal for installation in softer materials, such as aluminum, wood or plastic
- Withstands high temperatures
- No thread adjustment
- Longer travel
Supplier's Site
Technical Specifications
|
Product Category
|
Ball and Spring Plungers |
|
Product Number
|
53606 |
|
Product Name
|
Press Fit Spring Plunger - Steel Body, Steel Nose: 0.250 Body Dia. x End Force: 2.50 Initial x 6.00 Final |
|
Plunger Type
|
Ball Plunger; Press Fit Plunger
|
Unlock Full Specs
to access all available technical data
Similar Products
Plunger Type
Ball Plunger
End Force
7 lbs (3.17 kg)
Thread Size
1/4-28
View Details
Plunger Type
Index Plunger; Knob Handle Plunger
Stroke
0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force
1.01 to 7.87 lbs (0.4588 to 3.57 kg)
View Details
Plunger Type
Index Plunger
Thread Size
M10 x 1.5; Other Metric Thread; M10 x 1
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Plunger Type
Spring Plunger
Thread Size
Other Metric Thread; M20
Non-threaded
0.4724 inch (12 mm)
View Details