Te-Co, Inc. Press Fit Spring Plunger - Steel Body, Steel Nose: 0.500 Body Dia. x End Force: 4.00 Initial x 9.00 Final 53604

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel Stainless Steel Plunger: 303 Stainless Steel Ideal for installation in softer materials, such as aluminum, wood or plastic Withstands high temperatures No thread adjustment Longer travel
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel Stainless Steel Plunger: 303 Stainless Steel Ideal for installation in softer materials, such as aluminum, wood or plastic Withstands high temperatures No thread adjustment Longer travel

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Press Fit Spring Plunger - Steel Body, Steel Nose: 0.500 Body Dia. x End Force: 4.00 Initial x 9.00 Final
53604
Press Fit Spring Plunger - Steel Body, Steel Nose: 0.500 Body Dia. x End Force: 4.00 Initial x 9.00 Final 53604
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel Stainless Steel Plunger: 303 Stainless Steel Ideal for installation in softer materials, such as aluminum, wood or plastic Withstands high temperatures No thread adjustment Longer travel

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel
    • Stainless Steel Plunger: 303 Stainless Steel
  • Ideal for installation in softer materials, such as aluminum, wood or plastic
  • Withstands high temperatures
  • No thread adjustment
  • Longer travel
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53604
Product Name Press Fit Spring Plunger - Steel Body, Steel Nose: 0.500 Body Dia. x End Force: 4.00 Initial x 9.00 Final
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - NDX - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 8.99 lbs (0.5098 to 4.08 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M8 Threads - Heavy End Pressure - S707CBMS0816H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1969 inch (5 mm)
View Details
Spring Plungers & Indexing Plungers - 188883 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Ball Plungers - Steel - B47 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.2500 inch (6.35 mm)
End Force 0.7500 lbs (0.3401 kg)
View Details