Te-Co, Inc. Press Fit Spring Plunger - Steel Body, Steel Nose: 0.375 Body Dia. x End Force: 2.50 Initial x 7.00 Final 53603

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel Stainless Steel Plunger: 303 Stainless Steel Ideal for installation in softer materials, such as aluminum, wood or plastic Withstands high temperatures No thread adjustment Longer travel
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel Stainless Steel Plunger: 303 Stainless Steel Ideal for installation in softer materials, such as aluminum, wood or plastic Withstands high temperatures No thread adjustment Longer travel

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Press Fit Spring Plunger - Steel Body, Steel Nose: 0.375 Body Dia. x End Force: 2.50 Initial x 7.00 Final
53603
Press Fit Spring Plunger - Steel Body, Steel Nose: 0.375 Body Dia. x End Force: 2.50 Initial x 7.00 Final 53603
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel Stainless Steel Plunger: 303 Stainless Steel Ideal for installation in softer materials, such as aluminum, wood or plastic Withstands high temperatures No thread adjustment Longer travel

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel
    • Stainless Steel Plunger: 303 Stainless Steel
  • Ideal for installation in softer materials, such as aluminum, wood or plastic
  • Withstands high temperatures
  • No thread adjustment
  • Longer travel
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53603
Product Name Press Fit Spring Plunger - Steel Body, Steel Nose: 0.375 Body Dia. x End Force: 2.50 Initial x 7.00 Final
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Short L-Handle Retractable Locking Plungers - 27867 - Jergens, Inc.
Specs
Plunger Type L Handle Plunger; (Locking, Retractable)
End Force 0.5000 lbs (0.2268 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Double Ball Plungers - DSB - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0256 to 0.1142 inch (0.6500 to 2.9 mm)
End Force 0.3372 to 3.6 lbs (0.1529 to 1.63 kg)
View Details
Spring Plungers & Indexing Plungers - 188918 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M4 Long-Lok Threads - Heavy End Pressure - S707YBMSL0409H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0984 inch (2.5 mm)
View Details