Te-Co, Inc. Press Fit Spring Plunger - Steel Body, Steel Nose: 0.250 Body Dia. x End Force: 1.25 Initial x 3.00 Final 53602

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel Stainless Steel Plunger: 303 Stainless Steel Ideal for installation in softer materials, such as aluminum, wood or plastic Withstands high temperatures No thread adjustment Longer travel
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel Stainless Steel Plunger: 303 Stainless Steel Ideal for installation in softer materials, such as aluminum, wood or plastic Withstands high temperatures No thread adjustment Longer travel

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Press Fit Spring Plunger - Steel Body, Steel Nose: 0.250 Body Dia. x End Force: 1.25 Initial x 3.00 Final
53602
Press Fit Spring Plunger - Steel Body, Steel Nose: 0.250 Body Dia. x End Force: 1.25 Initial x 3.00 Final 53602
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel Stainless Steel Plunger: 303 Stainless Steel Ideal for installation in softer materials, such as aluminum, wood or plastic Withstands high temperatures No thread adjustment Longer travel

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel
    • Stainless Steel Plunger: 303 Stainless Steel
  • Ideal for installation in softer materials, such as aluminum, wood or plastic
  • Withstands high temperatures
  • No thread adjustment
  • Longer travel
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53602
Product Name Press Fit Spring Plunger - Steel Body, Steel Nose: 0.250 Body Dia. x End Force: 1.25 Initial x 3.00 Final
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11211 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 3 lbs (1.36 kg)
Thread Size Other English Thread; 10-24
View Details
Ball Plungers - LBSU, LBSUH - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger; (Thread Locking Element)
Stroke 0.0197 to 0.1378 inch (0.5000 to 3.5 mm)
End Force 0.3372 to 40.46 lbs (0.1529 to 18.35 kg)
View Details
Spring Plungers & Indexing Plungers - 1443684 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8 x 0.75
View Details
Slotted Head Steel Spring Pin Plunger With M10 Threads - Standard End Pressure - S707CPMS1019 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.1772 inch (4.5 mm)
View Details