Te-Co, Inc. Short Spring Plunger / Light End Force - SS Body, Delrin® Nose: 8-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element 53528

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Light End Force - SS Body, Delrin® Nose: 8-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element - 53528 - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Light End Force - SS Body, Delrin® Nose: 8-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element
53528
Short Spring Plunger / Light End Force - SS Body, Delrin® Nose: 8-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element 53528
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • White Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • Insulating Delrin Plungers
  • White Delrin Nose
  • Ideal for aluminum, brass, or any soft, easily marred material
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53528
Product Name Short Spring Plunger / Light End Force - SS Body, Delrin® Nose: 8-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10875 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 3.97 lbs (1.8 kg)
Thread Size M6 x 1.0
View Details
Ball Plungers - LBSU, LBSUH - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger; (Thread Locking Element)
Stroke 0.0197 to 0.1378 inch (0.5000 to 3.5 mm)
End Force 0.3372 to 40.46 lbs (0.1529 to 18.35 kg)
View Details
Spring Plungers & Indexing Plungers - 478737 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Body Steel
View Details
Hexagon Head Steel Spring Ball Plunger With M12 Threads - Standard End Pressure - S707CBMH1226 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details