Te-Co, Inc. Short Spring Plunger / Light End Force - SS Body, Delrin® Nose: 1/4-20 Thread, End Force = 1.00 Initial x 3.50 Final with Locking Element 53522

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Light End Force - SS Body, Delrin® Nose: 1/4-20 Thread, End Force = 1.00 Initial x 3.50 Final with Locking Element - 53522 - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Light End Force - SS Body, Delrin® Nose: 1/4-20 Thread, End Force = 1.00 Initial x 3.50 Final with Locking Element
53522
Short Spring Plunger / Light End Force - SS Body, Delrin® Nose: 1/4-20 Thread, End Force = 1.00 Initial x 3.50 Final with Locking Element 53522
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • White Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • Insulating Delrin Plungers
  • White Delrin Nose
  • Ideal for aluminum, brass, or any soft, easily marred material
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53522
Product Name Short Spring Plunger / Light End Force - SS Body, Delrin® Nose: 1/4-20 Thread, End Force = 1.00 Initial x 3.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 26925 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 13 lbs (5.9 kg)
Thread Size 1/4-28
View Details
Spring Plungers & Indexing Plungers - 478917 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Body Stainless Steel
View Details
Ball Plungers - Steel - BL56N - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5780 inch (14.68 mm)
End Force 4.25 lbs (1.93 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M10 Threads - Light End Pressure - S707YPMS1019L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.1772 inch (4.5 mm)
View Details