Te-Co, Inc. Short Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 8-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element 53509

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 8-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element - 53509 - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 8-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element
53509
Short Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 8-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element 53509
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Zinc Plated
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53509
Product Name Short Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 8-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - Fine Thread (UNF) - 11228 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 21 lbs (9.52 kg)
Thread Size 3/8-24
View Details
Spring Plungers & Indexing Plungers - 478563 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Stainless Steel
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHBLM16 - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 1.25 inch (31.7 mm)
End Force 8.99 lbs (4.08 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M12 Long-Lok Threads - Heavy End Pressure - S707YBMSL1222H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details