Te-Co, Inc. Short Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 5/8-11 Thread, End Force = 2.00 Initial x 8.50 Final without Locking Element 53507X

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 5/8-11 Thread, End Force = 2.00 Initial x 8.50 Final without Locking Element - 53507X - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 5/8-11 Thread, End Force = 2.00 Initial x 8.50 Final without Locking Element
53507X
Short Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 5/8-11 Thread, End Force = 2.00 Initial x 8.50 Final without Locking Element 53507X
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Zinc Plated
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53507X
Product Name Short Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 5/8-11 Thread, End Force = 2.00 Initial x 8.50 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Steel Spring Ball Plunger With M16 Long-Lok Threads - Standard End Pressure - S707CBMSL1624 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details
Plastic Ball Plungers - BEE, BEU - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0394 to 0.0787 inch (1 to 2 mm)
End Force 2.02 to 8.99 lbs (0.9176 to 4.08 kg)
View Details
Spring Plungers & Indexing Plungers - 237671 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Body Stainless Steel
View Details
Steel Spring Plungers - 27326 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 4.5 lbs (2.04 kg)
Thread Size 5/16-18
View Details