Te-Co, Inc. Short Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 6-32 Thread, End Force = 0.50 Initial x 3.50 Final with Locking Element 53427

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Zinc Plated Clear Chromate Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Zinc Plated Clear Chromate Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 6-32 Thread, End Force = 0.50 Initial x 3.50 Final with Locking Element - 53427 - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 6-32 Thread, End Force = 0.50 Initial x 3.50 Final with Locking Element
53427
Short Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 6-32 Thread, End Force = 0.50 Initial x 3.50 Final with Locking Element 53427
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Zinc Plated Clear Chromate Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Zinc Plated Clear Chromate Finish
    • Black Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • Black Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53427
Product Name Short Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 6-32 Thread, End Force = 0.50 Initial x 3.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - Fine Thread (UNF) - 11224 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 12 lbs (5.44 kg)
Thread Size 1/4-28
View Details
Spring Plungers & Indexing Plungers - 188935 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Body Plastic
View Details
Posi-Hex Plungers – Steel w/Delrin® Nose - DPHLM5 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.7520 inch (19.1 mm)
End Force 2.7 lbs (1.22 kg)
View Details
Slotted Head Steel Spring Pin Plunger With M5 Threads - Light End Pressure - S707CPMS0512L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.0945 inch (2.4 mm)
View Details