Te-Co, Inc. Short Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 8-36 Thread, End Force = 1.50 Initial x 4.75 Final with Locking Element 53420

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Zinc Plated Clear Chromate Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Zinc Plated Clear Chromate Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 8-36 Thread, End Force = 1.50 Initial x 4.75 Final with Locking Element - 53420 - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 8-36 Thread, End Force = 1.50 Initial x 4.75 Final with Locking Element
53420
Short Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 8-36 Thread, End Force = 1.50 Initial x 4.75 Final with Locking Element 53420
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Zinc Plated Clear Chromate Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Zinc Plated Clear Chromate Finish
    • Black Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • Black Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53420
Product Name Short Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 8-36 Thread, End Force = 1.50 Initial x 4.75 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10981 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 4.96 lbs (2.25 kg)
Thread Size M10 x 1.5
View Details
Spring Plungers & Indexing Plungers - 237384 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Body Steel
View Details
Ball Plungers - Steel - BMH12A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.8661 inch (22 mm)
End Force 25.85 lbs (11.72 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M16 Threads - Heavy End Pressure - S707CBMS1624H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details