Te-Co, Inc. Short Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 6-32 Thread, End Force = 0.50 Initial x 3.50 Final with Locking Element 53408

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 6-32 Thread, End Force = 0.50 Initial x 3.50 Final with Locking Element - 53408 - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 6-32 Thread, End Force = 0.50 Initial x 3.50 Final with Locking Element
53408
Short Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 6-32 Thread, End Force = 0.50 Initial x 3.50 Final with Locking Element 53408
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Black Oxide
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53408
Product Name Short Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 6-32 Thread, End Force = 0.50 Initial x 3.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 26852 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 12.9 lbs (5.85 kg)
Thread Size M6 x 1.0
View Details
Spring Plungers - ZP, PL, PLH, ZN, PLN - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger
Stroke 0.0591 to 0.3937 inch (1.5 to 10 mm)
End Force 0.1124 to 53.95 lbs (0.0510 to 24.47 kg)
View Details
Spring Plungers & Indexing Plungers - 237429 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Steel
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M12 Threads - Light End Pressure - S707YPMS1222L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.2362 inch (6 mm)
View Details