Te-Co, Inc. Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 1/2-13 Thread, End Force = 2.70 Initial x 9.30 Final with Locking Element 53309

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 1/2-13 Thread, End Force = 2.70 Initial x 9.30 Final with Locking Element
53309
Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 1/2-13 Thread, End Force = 2.70 Initial x 9.30 Final with Locking Element 53309
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Zinc Plated
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53309
Product Name Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 1/2-13 Thread, End Force = 2.70 Initial x 9.30 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Steel Spring Ball Plunger With M10 Threads - Standard End Pressure - S707CBMS1019 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.2362 inch (6 mm)
View Details
Indexing Plungers - NDX - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 8.99 lbs (0.5098 to 4.08 kg)
View Details
Spring Plungers & Indexing Plungers - 188932 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Body Plastic
View Details
Stainless Steel Ball Plungers - 10960 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 16.87 lbs (7.65 kg)
Thread Size M8 x 1.25
View Details