Te-Co, Inc. Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 1/4-28 Thread, End Force = 1.00 Initial x 4.00 Final with Locking Element 53306

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 1/4-28 Thread, End Force = 1.00 Initial x 4.00 Final with Locking Element
53306
Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 1/4-28 Thread, End Force = 1.00 Initial x 4.00 Final with Locking Element 53306
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Zinc Plated
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53306
Product Name Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 1/4-28 Thread, End Force = 1.00 Initial x 4.00 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Shortie Spring Plungers - Short Travel - 27603 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 1.5 lbs (0.6803 kg)
Thread Size #8-36
View Details
Press-Fit Ball Plungers - EBP, EBPJ - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0276 to 0.1378 inch (0.7000 to 3.5 mm)
End Force 0.6744 to 5.62 lbs (0.3059 to 2.55 kg)
View Details
Spring Plungers & Indexing Plungers - 237401 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Body Stainless Steel
View Details
Slotted Head Steel Spring Ball Plunger With M16 Long-Lok Threads - Standard End Pressure - S707CBMSL1624 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details