Te-Co, Inc. Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 1/4-20 Thread, End Force = 1.00 Initial x 4.00 Final without Locking Element 53305X

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 1/4-20 Thread, End Force = 1.00 Initial x 4.00 Final without Locking Element
53305X
Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 1/4-20 Thread, End Force = 1.00 Initial x 4.00 Final without Locking Element 53305X
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Zinc Plated
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53305X
Product Name Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 1/4-20 Thread, End Force = 1.00 Initial x 4.00 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10916 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 9 lbs (4.08 kg)
Thread Size 5/8-11
View Details
Spring Plungers & Indexing Plungers - 478721 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Body Steel
View Details
Delrin® Ball Plungers - Stainless Steel Ball - DL54 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5310 inch (13.49 mm)
End Force 2.5 lbs (1.13 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M8 Long-Lok Threads - Standard End Pressure - S707YBMSL0816 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1969 inch (5 mm)
View Details