Te-Co, Inc. Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 5/16-18 Thread, End Force = 1.50 Initial x 4.50 Final with Locking Element 53304

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 5/16-18 Thread, End Force = 1.50 Initial x 4.50 Final with Locking Element
53304
Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 5/16-18 Thread, End Force = 1.50 Initial x 4.50 Final with Locking Element 53304
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Zinc Plated
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53304
Product Name Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 5/16-18 Thread, End Force = 1.50 Initial x 4.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 26602 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 4 lbs (1.81 kg)
Thread Size #8-32
View Details
Long Press-Fit Ball Plungers - SBPC - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0315 to 0.1260 inch (0.8000 to 3.2 mm)
End Force 2.7 to 27.43 lbs (1.22 to 12.44 kg)
View Details
Spring Plungers & Indexing Plungers - 478563 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Stainless Steel
View Details
Slotted Head Steel Spring Ball Plunger With M4 Long-Lok Threads - Standard End Pressure - S707CBMSL0409 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0984 inch (2.5 mm)
View Details