Te-Co, Inc. Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 8-32 Thread, End Force = 0.70 Initial x 2.30 Final without Locking Element 53302X

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 8-32 Thread, End Force = 0.70 Initial x 2.30 Final without Locking Element
53302X
Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 8-32 Thread, End Force = 0.70 Initial x 2.30 Final without Locking Element 53302X
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Zinc Plated
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53302X
Product Name Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 8-32 Thread, End Force = 0.70 Initial x 2.30 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Hand Retractable Plungers - 27421 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 5 lbs (2.27 kg)
Body Steel; Steel
View Details
Spring Plungers & Indexing Plungers - 478567 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Body Stainless Steel
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBH60N - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.7500 inch (19.05 mm)
End Force 30 lbs (13.61 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M6 Threads - Standard End Pressure - S707YPMS0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1063 inch (2.7 mm)
View Details