Te-Co, Inc. Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 2.00 Initial x 9.00 Final without Locking Element 53228X

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 2.00 Initial x 9.00 Final without Locking Element
53228X
Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 2.00 Initial x 9.00 Final without Locking Element 53228X
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Black Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • Black Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53228X
Product Name Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 2.00 Initial x 9.00 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10976 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 6.95 lbs (3.15 kg)
Thread Size M6 x 1.0
View Details
Spring Plungers & Indexing Plungers - 188950 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Body Plastic
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DB52P - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5130 inch (13.03 mm)
End Force 3 lbs (1.36 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M5 Long-Lok Threads - Standard End Pressure - S707CBMSL0512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details