Te-Co, Inc. Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/2-13 Thread, End Force = 6.60 Initial x 17.40 Final without Locking Element 53225X

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/2-13 Thread, End Force = 6.60 Initial x 17.40 Final without Locking Element
53225X
Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/2-13 Thread, End Force = 6.60 Initial x 17.40 Final without Locking Element 53225X
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Black Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • Black Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53225X
Product Name Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/2-13 Thread, End Force = 6.60 Initial x 17.40 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11053 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 2.98 lbs (1.35 kg)
Thread Size M5 x 0.8
View Details
Hex Socket Ball Plungers - BSU-A. BSUH-A - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0197 to 0.2165 inch (0.5000 to 5.5 mm)
End Force 0.3372 to 60.7 lbs (0.1529 to 27.53 kg)
View Details
Spring Plungers & Indexing Plungers - 188847 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Hexagon Head Steel Spring Ball Plunger With M8 Threads - Standard End Pressure - S707CBMH0818 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1969 inch (5 mm)
View Details