Te-Co, Inc. Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final with Locking Element 53224

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final with Locking Element
53224
Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final with Locking Element 53224
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Black Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • Black Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53224
Product Name Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Press-Fit Ball Plungers - SBP, SBPJ, SBPH, SBPHJ - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0256 to 0.1260 inch (0.6500 to 3.2 mm)
End Force 0.3822 to 27.43 lbs (0.1733 to 12.44 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M5 Threads - Standard End Pressure - S707YPMS0512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.0945 inch (2.4 mm)
View Details
Spring Plungers & Indexing Plungers - 478652 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M3
Body Steel
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBML8A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.6299 inch (16 mm)
End Force 2.25 lbs (1.02 kg)
View Details